Win Source Part Number: 1383608-TL3750AF240Q
Category: Switches>Tactile Switches
Series: TL3750
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 17,000 pcs
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.13mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 3.00mm x 2.00mm
Illumination: Non-Illuminated
Operating Force: 240gf
Mechanical Life: 300,000 Cycles
Mounting Type: Surface Mount
Temperature Range - Operating: -30°C ~ 85°C
Actuator Height off PCB, Vertical: 0.58mm
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Base Product Number: TL3750
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 12V
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1383608-TL3750AF240QG | EG5186TR-ND | TL3750AF240QG |
| Product Name | Switches - Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Min. Actuating Force | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) |
| Max. Actuating Force | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton |