The TL6275 Series Tactile Switch, part number 32AH8224, features a single pole single throw (SPST) configuration with a contact rating of 50mA at 12VDC. It has an actuation force of 350 grams and a travel distance of 0.25mm. The switch is designed for through-hole mounting and is RoHS compliant. It offers a life expectancy of 100,000 cycles, making it suitable for applications requiring durability. The operating temperature range is from -25°C to 70°C, and it has an insulation resistance of 100 MΩ minimum. The switch is also capable of withstanding typical water wash processes, which may be beneficial in certain environments.
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red
Tactile Switch SPST-NO Top Actuated Through Hole
TACTILE SW, SPST, 0.05A, 12VDC, TH, RED; Product Range:TL6275 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches Illuminated Thru Hole Tact Switch, 50mA 12VDC, SPST, 350gf, PCB, No Cap, Red LED
TACTILE SWITCH, RED,TOP ACTUATED, THROUGH HOLE, PLUNGER FOR CAP, 350 GF, 8X8 MM. FREE 2 YEAR RADWELL WARRANTY
SWITCH TACT SPST-NO 50MA 12V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL6275AA2PQNR | EG6196-ND | 32AH8224 | TL6275AA2PQNR | 128421445 | TL6275AA2PQNR |
| Product Name | Tactile Switches | Tactile Switches | Tactile Sw, Spst, 0.05A, 12Vdc, Th, Red; Product Range E-Switch | Tactile Switches | Pushbutton | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | Through Hole | ||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |