E-Switch, Inc. Tactile Switches TL6340AF160Q

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL6340AF160QTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6340AF160QTR-ND
Tactile Switches 141-TL6340AF160QTR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 141-TL6340AF160QCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6340AF160QCT-ND
Tactile Switches 141-TL6340AF160QCT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 141-TL6340AF160QDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6340AF160QDKR-ND
Tactile Switches 141-TL6340AF160QDKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches 1400-TL6340AF160Q
TACT, 20mA, SPST-NO, Off-(On), SMD (SMT) Tab, IP67

TACT, 20mA, SPST-NO, Off-(On), SMD (SMT) Tab, IP67

Supplier's Site Datasheet
Switches - Tactile Switches - 1376488-TL6340AF160Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376488-TL6340AF160Q
Switches - Tactile Switches 1376488-TL6340AF160Q
Win Source Part Number: 1376488-TL6340AF160Q Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL6340 Package: Tape & Reel Product Status: Active Base Product Number: TL6340 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: SMD (SMT) Tab Mechanical Life: 200,000 Cycles Contact Rating @ Voltage: 0.02A @ 12VDC Actuator Length, Right Angle: 2.90mm Actuator Orientation: Side Actuated Outline: 3.85mm x 1.95mm Illumination: Non-Illuminated Operating Force: 160gf Switch Travel: 0.20mm

Win Source Part Number: 1376488-TL6340AF160Q
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL6340
Package: Tape & Reel
Product Status: Active
Base Product Number: TL6340
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Termination Style: SMD (SMT) Tab
Mechanical Life: 200,000 Cycles
Contact Rating @ Voltage: 0.02A @ 12VDC
Actuator Length, Right Angle: 2.90mm
Actuator Orientation: Side Actuated
Outline: 3.85mm x 1.95mm
Illumination: Non-Illuminated
Operating Force: 160gf
Switch Travel: 0.20mm

Buy Now Datasheet
Tactile Switch, Spst, 0.02A/12Vdc, Smd; Product Range E-Switch - 65AH3393 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.02A/12Vdc, Smd; Product Range E-Switch
65AH3393
Tactile Switch, Spst, 0.02A/12Vdc, Smd; Product Range E-Switch 65AH3393
TACTILE SWITCH, SPST, 0.02A/12VDC, SMD; Product Range:TL6340 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.02A/12VDC, SMD; Product Range:TL6340 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL6340AF160Q
Switches - Tactile Switches TL6340AF160Q
SWITCH TACT SPST-NO 20MA 12V

SWITCH TACT SPST-NO 20MA 12V

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TL6340AF160Q
Key/Switch >> Tactile Switches TL6340AF160Q
Rectangle button 20mA Brick nogging SPST - NO 160gf 12V SMD Tactile Switches ROHS

Rectangle button 20mA Brick nogging SPST - NO 160gf 12V SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL6340AF160QTR-ND 141-TL6340AF160QCT-ND 1400-TL6340AF160Q 1376488-TL6340AF160Q 65AH3393 TL6340AF160Q TL6340AF160Q
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, Spst, 0.02A/12Vdc, Smd; Product Range E-Switch Switches - Tactile Switches Key/Switch >> Tactile Switches
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 3.85mm x 1.95mm 3.85mm x 1.95mm
Unlock Full Specs
to access all available technical data

Similar Products

B3J Hinged Tactile Switch - B3J-7300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details