TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:TL3360 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 50MA 12V
Tactile Switches Right Angle SMT Tact Switch 50mA @ 12VDC SPST 4mm Actuator Height 260 gf
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3360CF260Q | EG5362CT-ND | EG5362DKR-ND | 84Y2784 | TL3360CF260Q | TL3360CF260Q |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch | Switches - Tactile Switches | Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Features | Available in Tape and Reel Packaging | Available in Tape and Reel Packaging | RoHS | RoHS | ||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |