E-Switch, Inc. Switches - Tactile Switches TL3700AF160QG

Description
Win Source Part Number: 1383607-TL3700AF160Q G Category: Switches>Tactile Switches Series: TL3700 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 8,000 pcs Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.15mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 3.00mm x 2.60mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 0.65mm ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Base Product Number: TL3700 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383607-TL3700AF160Q G Category: Switches>Tactile Switches Series: TL3700 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 8,000 pcs Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.15mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 3.00mm x 2.60mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 0.65mm ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Base Product Number: TL3700 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1383607-TL3700AF160QG - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1383607-TL3700AF160QG
Switches - Tactile Switches 1383607-TL3700AF160QG
Win Source Part Number: 1383607-TL3700AF160Q G Category: Switches>Tactile Switches Series: TL3700 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 8,000 pcs Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.15mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 3.00mm x 2.60mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 0.65mm ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Base Product Number: TL3700 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383607-TL3700AF160QG
Category: Switches>Tactile Switches
Series: TL3700
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 8,000 pcs
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.15mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 3.00mm x 2.60mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 0.65mm
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Base Product Number: TL3700
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Tactile Switches - EG4919CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4919CT-ND
Tactile Switches EG4919CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4919TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4919TR-ND
Tactile Switches EG4919TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3700AF160QG
Tactile Switches TL3700AF160QG
Tactile Switches Ultra Miniature SMT Tact Switch

Tactile Switches Ultra Miniature SMT Tact Switch

Buy Now Datasheet
Tactile Switch, Spst, 20Ma, 15Vdc, Smd; Product Range E-Switch - 29T6120 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 20Ma, 15Vdc, Smd; Product Range E-Switch
29T6120
Tactile Switch, Spst, 20Ma, 15Vdc, Smd; Product Range E-Switch 29T6120
TACTILE SWITCH, SPST, 20mA, 15VDC, SMD; Product Range:TL3700 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 20mA, 15VDC, SMD; Product Range:TL3700 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, Spst, 20Ma, 15Vdc, Smd, Full Reel; Product Range E-Switch - 28X2559 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 20Ma, 15Vdc, Smd, Full Reel; Product Range E-Switch
28X2559
Tactile Switch, Spst, 20Ma, 15Vdc, Smd, Full Reel; Product Range E-Switch 28X2559
TACTILE SWITCH, SPST, 20mA, 15VDC, SMD, FULL REEL; Product Range:TL3700 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

TACTILE SWITCH, SPST, 20mA, 15VDC, SMD, FULL REEL; Product Range:TL3700 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3700AF160QG
Switches - Tactile Switches TL3700AF160QG
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1383607-TL3700AF160QG EG4919CT-ND EG4919TR-ND TL3700AF160QG 29T6120 TL3700AF160QG
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches Tactile Switches Tactile Switch, Spst, 20Ma, 15Vdc, Smd; Product Range E-Switch Switches - Tactile Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Print and SMD Switch Short Stroke 11.4 mm - SMS Tactile switch SPST – different heights, Reliable, and Durable - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type

Gullwing

J-Lead

View Details
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details