E-Switch, Inc. Tactile Switches TL6200CBF300QP

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6200CBF300QP
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67

TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67

Supplier's Site Datasheet
Tactile Switches - 141-TL6200CBF300QP-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6200CBF300QP-ND
Tactile Switches 141-TL6200CBF300QP-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL6200CBF300QP
Switches - Tactile Switches TL6200CBF300QP
SWITCH TACTILE SPST-NO 50MA 24V

SWITCH TACTILE SPST-NO 50MA 24V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6200CBF300QP 141-TL6200CBF300QP-ND TL6200CBF300QP
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins
Features DustProof; Weather resistant or waterproof DustProof
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 450-1-1571563-4TR-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
B3J Hinged Tactile Switch - B3J-6100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
30mm Non-Illuminated Selector Momentary and Maintained  Push Buttons - AS2-2P - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details