E-Switch, Inc. Tactile Switches TSAMW-2.35-260-U

Description
TACT
Request a Quote
Description
TACT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TSAMW-2.35-260-U
TACT

TACT

Supplier's Site
Tactile Switches - TSAMW-2.35-260-U - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
TSAMW-2.35-260-U
Tactile Switches TSAMW-2.35-260-U
Tactile Switches 50mA 12VDC Off-(On) Washable

Tactile Switches 50mA 12VDC Off-(On) Washable

Buy Now
Shenzhen, China
Switches - Tactile Switches
TSAMW-2.35-260-U
Switches - Tactile Switches TSAMW-2.35-260-U
SWITCH TACT 50MA 12V

SWITCH TACT 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TSAMW-2.35-260-U TSAMW-2.35-260-U TSAMW-2.35-260-U
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Features Illuminated Switch
Min. Actuating Force 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1934-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-Y2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Tactile Switches - 36-5156-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers