TACT, 50mA, SPST-NO, Off-(On), PC Pin
Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle
SWITCH TACTILE SPSTX2 0.05A 12V
Tactile Switches Double Stacked Tact SPST X 2 0.05A 12V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL53HCF160Q | TL53HCF160Q-ND | TL53HCF160Q | TL53HCF160Q |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST x 2 | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |