E-Switch, Inc. Tactile Switches TL6155AF350Q

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6155AF350Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67

TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67

Supplier's Site Datasheet
Tactile Switches - 141-TL6155AF350QCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6155AF350QCT-ND
Tactile Switches 141-TL6155AF350QCT-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Switches - 141-TL6155AF350QTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6155AF350QTR-ND
Tactile Switches 141-TL6155AF350QTR-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL6155AF350Q
Switches - Tactile Switches TL6155AF350Q
SWITCH TACT SPST-NO 50MA 32V

SWITCH TACT SPST-NO 50MA 32V

Supplier's Site
Tactile Switch, 0.05A, 32Vdc, 350Gf, Tht; Product Range E-Switch - 29AJ3711 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 350Gf, Tht; Product Range E-Switch
29AJ3711
Tactile Switch, 0.05A, 32Vdc, 350Gf, Tht; Product Range E-Switch 29AJ3711
TACTILE SWITCH, 0.05A, 32VDC, 350GF, THT; Product Range:TL6155 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 350GF, THT; Product Range:TL6155 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 32Vdc, 350Gf, Tht; Product Range E-Switch - 29AJ3710 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 350Gf, Tht; Product Range E-Switch
29AJ3710
Tactile Switch, 0.05A, 32Vdc, 350Gf, Tht; Product Range E-Switch 29AJ3710
TACTILE SWITCH, 0.05A, 32VDC, 350GF, THT; Product Range:TL6155 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 350GF, THT; Product Range:TL6155 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6155AF350Q 141-TL6155AF350QCT-ND 141-TL6155AF350QTR-ND TL6155AF350Q 29AJ3711
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 32Vdc, 350Gf, Tht; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins Straight PC Pins Through Hole
Features DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof DustProof DustProof; Available in Tape and Reel Packaging RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PO-KD1 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Light Touch Miniature Pushbutton - EB2011-F-J41A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Tactile Switches - 2337242-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details