TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:TL6150 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes
TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:TL6150 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes
SWITCH TACTILE SPST 50MA 32V
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL6150BF160QG | 141-TL6150BF160QGDKR-ND | 141-TL6150BF160QGCT-ND | 13AJ4274 | TL6150BF160QG |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Features | DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof | DustProof; Available in Tape and Reel Packaging | DustProof | ||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |