E-Switch, Inc. Tactile Switches TL3336AF160Q

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3336AF160Q
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67

Supplier's Site Datasheet
Tactile Switches - 141-TL3336AF160QTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3336AF160QTR-ND
Tactile Switches 141-TL3336AF160QTR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 141-TL3336AF160QCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3336AF160QCT-ND
Tactile Switches 141-TL3336AF160QCT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 141-TL3336AF160QDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3336AF160QDKR-ND
Tactile Switches 141-TL3336AF160QDKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch - 36AJ8044 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch
36AJ8044
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch 36AJ8044
TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:TL3336 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:TL3336 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch - 36AJ8043 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch
36AJ8043
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch 36AJ8043
TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:TL3336 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:TL3336 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3336AF160Q
Switches - Tactile Switches TL3336AF160Q
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3336AF160Q 141-TL3336AF160QTR-ND 141-TL3336AF160QCT-ND 36AJ8044 TL3336AF160Q
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range E-Switch Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof DustProof; Available in Tape and Reel Packaging DustProof RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-HG2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Mini Four Leg Key Pad Dome - 5134TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
View Details