E-Switch, Inc. Tactile Switches TSAMW-0.0-260-U

Description
TACT
Request a Quote
Description
TACT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TSAMW-0.0-260-U
TACT

TACT

Supplier's Site
Shenzhen, China
Switches - Tactile Switches
TSAMW-0.0-260-U
Switches - Tactile Switches TSAMW-0.0-260-U
SWITCH TACT 50MA 12V

SWITCH TACT 50MA 12V

Supplier's Site
Tactile Switches - TSAMW-0.0-260-U - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
TSAMW-0.0-260-U
Tactile Switches TSAMW-0.0-260-U
Tactile Switches 50mA 12VDC Off-(On) Washable

Tactile Switches 50mA 12VDC Off-(On) Washable

Buy Now

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TSAMW-0.0-260-U TSAMW-0.0-260-U TSAMW-0.0-260-U
Product Name Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Features Illuminated Switch
Min. Actuating Force 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2506471-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers