E-Switch, Inc. Tactile Switches TL6215VF200GET

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5178-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5178-ND
Tactile Switches EG5178-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 1400-TL6215VF200GET
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green, IP67

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green, IP67

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL6215VF200GET
Tactile Switches TL6215VF200GET
Tactile Switches 50mA 12VDC GRN LED 200gf ThruHole

Tactile Switches 50mA 12VDC GRN LED 200gf ThruHole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL6215VF200GET
Switches - Tactile Switches TL6215VF200GET
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5178-ND 1400-TL6215VF200GET TL6215VF200GET TL6215VF200GET
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.70mm x 6.37mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337229-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-7029-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers