E-Switch, Inc. Tactile Switches TL3301FF100QJ

Description
TACT, 50mA, SPST-NO, Off-(On), J-lead
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), J-lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3301FF100QJ
TACT, 50mA, SPST-NO, Off-(On), J-lead

TACT, 50mA, SPST-NO, Off-(On), J-lead

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3301FF100QJ
Tactile Switches TL3301FF100QJ
Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V

Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3301FF100QJ
Switches - Tactile Switches TL3301FF100QJ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3301FF100QJ TL3301FF100QJ TL3301FF100QJ
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

B3U Ultra-small Tactile Switch (SMT) - B3U-1100P[] - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details
N program - NDL - Illuminated pushbutton - NDLGR/GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Compact Four Leg Key Pad Dome - 5154TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details