E-Switch, Inc. Tactile Switches TL53EF160Q

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1400-TL53EF160Q - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
1400-TL53EF160Q
Tactile Switches 1400-TL53EF160Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Tactile Switches - EG4603-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4603-ND
Tactile Switches EG4603-ND
Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle

Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL53EF160Q
Tactile Switches TL53EF160Q
Tactile Switches Double Stacked Tact SPST X 2 0.05A 12V

Tactile Switches Double Stacked Tact SPST X 2 0.05A 12V

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL53EF160Q
Switches - Tactile Switches TL53EF160Q
SWITCH TACTILE SPSTX2 0.05A 12V

SWITCH TACTILE SPSTX2 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL53EF160Q EG4603-ND TL53EF160Q TL53EF160Q
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST x 2
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1-2213819-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 486-3673-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers