E-Switch, Inc. Tactile Switches TL59F260Q

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1400-TL59F260Q - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
1400-TL59F260Q
Tactile Switches 1400-TL59F260Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL59F260Q
Tactile Switches TL59F260Q
Tactile Switches Thruhole Radial lead SPST-NO 0.05A 12V

Tactile Switches Thruhole Radial lead SPST-NO 0.05A 12V

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL59F260Q
Switches - Tactile Switches TL59F260Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL59F260Q TL59F260Q TL59F260Q
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3690-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3100PM-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details