Tactile Switch SPST-NO Top Actuated Through Hole
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green
Tactile Switches Illuminated Thru Hole Tact Switch, 50mA 12VDC, SPST, 350gf, PCB, Opaque Round Cap, Green LED
SWITCH TACT SPST-NO 50MA 12V
TACTILE SW, SPST, 0.05A, 12VDC, TH, GRN; Product Range:TL6275 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG6194-ND | 1400-TL6275BA2PQRG | TL6275BA2PQRG | TL6275BA2PQRG | 32AH8226 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Sw, Spst, 0.05A, 12Vdc, Th, Grn; Product Range E-Switch |
| Actuator Specifications | Round Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 8.00mm x 8.00mm |