TACT, 50mA, SPST-NO, Off-(On), J-lead
Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3301AF260RJ | TL3301AF260RJ | TL3301AF260RJ |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Features | Available in Tape and Reel Packaging | RoHS | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps |