E-Switch, Inc. Tactile Switches TL53DF160Q

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1400-TL53DF160Q - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
1400-TL53DF160Q
Tactile Switches 1400-TL53DF160Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL53DF160Q
Tactile Switches TL53DF160Q
Tactile Switches Double Stacked Tact SPST X 2 0.05A 12V

Tactile Switches Double Stacked Tact SPST X 2 0.05A 12V

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL53DF160Q
Switches - Tactile Switches TL53DF160Q
SWITCH TACTILE SPSTX2 0.05A 12V

SWITCH TACTILE SPSTX2 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL53DF160Q TL53DF160Q TL53DF160Q
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST x 2
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-101 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3J Hinged Tactile Switch - B3J-3000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers