E-Switch, Inc. Tactile Switches TL6210AF200ZQ

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5134TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5134TR-ND
Tactile Switches EG5134TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL6210AF200ZQ
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Green/Yellow, IP67

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Green/Yellow, IP67

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL6210AF200ZQ
Switches - Tactile Switches TL6210AF200ZQ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL6210AF200ZQ
Tactile Switches TL6210AF200ZQ
Tactile Switches Grn/Ylw LED Sealed 50mA 12VDC 200gF

Tactile Switches Grn/Ylw LED Sealed 50mA 12VDC 200gF

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5134TR-ND 1400-TL6210AF200ZQ TL6210AF200ZQ TL6210AF200ZQ
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 4.60mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571010-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL1LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-7021-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers