TACT, 50mA, SPST-NO, Off-(On), PC Pin
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-N
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches 6.0X5.0MM W/GND
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TLE1105AF160Q | EG2491-ND | 15N9206 | TLE1105AF160Q | TLE1105AF160Q |
| Product Name | Tactile Switches | Tactile Switches | Switch, Tactile, Spst-No, 50Ma, 12Vdc; Product Range E-Switch | Switches - Tactile Switches | Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |