Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
TACT, 50mA, SPST-NO, Off-(On), PC Pin
SWITCH TACTILE SPST-NO 0.05A 50V
Tactile Switches Sealed Right Angle SPST 0.05A 50V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG6075-ND | 1400-TL6110BF500QP | TL6110BF500QP | TL6110BF500QP |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 8.30mm x 5.80mm |