E-Switch, Inc. Tactile Switches TL59DF260Q

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL59DF260QCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL59DF260QCT-ND
Tactile Switches 141-TL59DF260QCT-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 141-TL59DF260QTB-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL59DF260QTB-ND
Tactile Switches 141-TL59DF260QTB-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 1400-TL59DF260Q - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
1400-TL59DF260Q
Tactile Switches 1400-TL59DF260Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL59DF260Q
Switches - Tactile Switches TL59DF260Q
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL59DF260Q
Tactile Switches TL59DF260Q
Tactile Switches Thruhole Radial lead SPST-NO 0.05A 12V

Tactile Switches Thruhole Radial lead SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL59DF260QCT-ND 141-TL59DF260QTB-ND 1400-TL59DF260Q TL59DF260Q TL59DF260Q
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDT - Pushbuttons - HDT-BL-GN-101-4 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details