SWITCH TACTILE SPST-NO 0.05A 50V
Tactile Switches 50mA 12VDC 4.3mm SilverGull Wing
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3304NF500QG | TL3304NF500QG | TL3304NF500QG |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Min. Actuating Force | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.4999 kg) | |
| Max. Actuating Force | 1.1 lbs (0.4999 kg) | 1.1 lbs (0.4999 kg) |