E-Switch, Inc. Tactile Switches TL52AF160Q

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG4673CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4673CT-ND
Tactile Switches EG4673CT-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - EG4673TB-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4673TB-ND
Tactile Switches EG4673TB-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 1400-TL52AF160Q - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
1400-TL52AF160Q
Tactile Switches 1400-TL52AF160Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67

TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67

Supplier's Site Datasheet
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch - 09R9915 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch
09R9915
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch 09R9915
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL52 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL52 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL52AF160Q
Switches - Tactile Switches TL52AF160Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL52AF160Q
Tactile Switches TL52AF160Q
Tactile Switches Sealed Radial Lead SPST-NO 0.05A 12V

Tactile Switches Sealed Radial Lead SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG4673CT-ND EG4673TB-ND 1400-TL52AF160Q 09R9915 TL52AF160Q TL52AF160Q
Product Name Tactile Switches Tactile Switches Tactile Switches Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 8.00mm x 8.00mm 8.00mm x 8.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3465-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Light Touch Miniature Pushbutton - EB2011P-CE - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Maxi Four Leg Key Pad Dome - 5173TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
3 suppliers