E-Switch, Inc. Tactile Switches TL6200AWF300QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6200AWF300QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67

Supplier's Site Datasheet
Tactile Switches - EG5062TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5062TR-ND
Tactile Switches EG5062TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL6200AWF300QG
Switches - Tactile Switches TL6200AWF300QG
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL6200AWF300QG
Tactile Switches TL6200AWF300QG
Tactile Switches 50mA 24VDC 6.4mm White Gullwing

Tactile Switches 50mA 24VDC 6.4mm White Gullwing

Buy Now Datasheet
Switch, Tactile, Spst, 50Ma, 24Vdc, Smd; Product Range E-Switch - 86W0246 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, 24Vdc, Smd; Product Range E-Switch
86W0246
Switch, Tactile, Spst, 50Ma, 24Vdc, Smd; Product Range E-Switch 86W0246
SWITCH, TACTILE, SPST, 50mA, 24VDC, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:300gf; Switch Terminals:SMDRoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, 24VDC, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:300gf; Switch Terminals:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, Spst, 50Ma, 24Vdc, Smd, Full Reel; Product Range E-Switch - 86W0247 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, 24Vdc, Smd, Full Reel; Product Range E-Switch
86W0247
Switch, Tactile, Spst, 50Ma, 24Vdc, Smd, Full Reel; Product Range E-Switch 86W0247
SWITCH, TACTILE, SPST, 50mA, 24VDC, SMD, FULL REEL; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:300gf RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, 24VDC, SMD, FULL REEL; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:300gf RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6200AWF300QG EG5062TR-ND TL6200AWF300QG TL6200AWF300QG 86W0246 86W0247
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Switch, Tactile, Spst, 50Ma, 24Vdc, Smd; Product Range E-Switch Switch, Tactile, Spst, 50Ma, 24Vdc, Smd, Full Reel; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST
Features DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof DustProof; Available in Tape and Reel Packaging RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2-2213818-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
R program - RDL - Illuminated pushbutton - RDLMGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-G2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers