Tactile Switches 12VDC 50mA
SWITCH TACT SPST-NO 50MA 12V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL6120AF300QGBLU | TL6120AF300QGBLU | TL6120AF300QGBLU |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Features | RoHS | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO |