Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67
SWITCH, TACTILE, SPST, 50mA, 24VDC, SMD, FULL REEL; Product Range:TL6200 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes
SWITCH, TACTILE, SPST, 50mA, 24VDC, SMD; Product Range:TL6200 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
Tactile Switches 50mA 24VDC 6.4mm Black Gullwing
SWITCH TACTILE SPST-NO 0.05A 24V
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG5060TR-ND | EG5060CT-ND | 1400-TL6200ABF300QG | 86W0244 | TL6200ABF300QG | TL6200ABF300QG |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switch, Tactile, Spst, 50Ma, 24Vdc, Smd, Full Reel; Product Range E-Switch | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Round Button | Round Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 10.10mm x 10.10mm | 10.10mm x 10.10mm |