E-Switch, Inc. Tactile Switches TL3301SPF160QG94VO

Description
TACT
Request a Quote Datasheet
Description
TACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3301SPF160QG94VO
TACT

TACT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3301SPF160QG94VO
Tactile Switches TL3301SPF160QG94VO
Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V

Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3301SPF160QG94VO
Switches - Tactile Switches TL3301SPF160QG94VO
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3301SPF160QG94VO TL3301SPF160QG94VO TL3301SPF160QG94VO
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Tactile Switches - 486-7032-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
H program - HDT - Pushbuttons - HDT-BL-SW-927 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers