E-Switch, Inc. Tactile Switches TL59CF100Q

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1400-TL59CF100Q - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
1400-TL59CF100Q
Tactile Switches 1400-TL59CF100Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Switches - Tactile Switches - 1340631-TL59CF100Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1340631-TL59CF100Q
Switches - Tactile Switches 1340631-TL59CF100Q
Win Source Part Number: 1340631-TL59CF100Q Category: Switches - Tactile Switches Series: TL59 Termination Style: PC Pin Package: Tape & Box (TB) Actuator Material: Polybutylene Terephthalate (PBT) Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 8.00mm ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Base Product Number: TL59C

Win Source Part Number: 1340631-TL59CF100Q
Category: Switches - Tactile Switches
Series: TL59
Termination Style: PC Pin
Package: Tape & Box (TB)
Actuator Material: Polybutylene Terephthalate (PBT)
Standard Package: 1,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 100gf
Mechanical Life: 100,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 8.00mm
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Base Product Number: TL59C

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL59CF100Q
Switches - Tactile Switches TL59CF100Q
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL59CF100Q
Tactile Switches TL59CF100Q
Tactile Switches Thruhole Radial lead SPST-NO 0.05A 12V

Tactile Switches Thruhole Radial lead SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL59CF100Q 1340631-TL59CF100Q TL59CF100Q TL59CF100Q
Product Name Tactile Switches Switches - Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 36-5176-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details