E-Switch, Inc. Tactile Switches TL6215VF450GNN

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green, IP67
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6215VF450GNN
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green, IP67

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green, IP67

Supplier's Site Datasheet
Tactile Switches - EG5167-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5167-ND
Tactile Switches EG5167-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL6215VF450GNN
Tactile Switches TL6215VF450GNN
Tactile Switches 50mA 12VDC GRN LED 450gf ThruHole NoCap

Tactile Switches 50mA 12VDC GRN LED 450gf ThruHole NoCap

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL6215VF450GNN
Switches - Tactile Switches TL6215VF450GNN
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6215VF450GNN EG5167-ND TL6215VF450GNN TL6215VF450GNN
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Features DustProof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Tactile Switches - 486-7035-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Pushbutton - 21755366 - Radwell International
Schmersal Inc.
Specs
Switch Type Tact Switch
Switch Function Momentary Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers