E-Switch, Inc. Tactile Switches TSAMW-3.3-260-U

Description
TACT
Request a Quote
Description
TACT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TSAMW-3.3-260-U
TACT

TACT

Supplier's Site
Shenzhen, China
Switches - Tactile Switches
TSAMW-3.3-260-U
Switches - Tactile Switches TSAMW-3.3-260-U
SWITCH TACT 50MA 12V

SWITCH TACT 50MA 12V

Supplier's Site
Tactile Switches - TSAMW-3.3-260-U - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
TSAMW-3.3-260-U
Tactile Switches TSAMW-3.3-260-U
Tactile Switches 50mA 12VDC Off-(On) Washable

Tactile Switches 50mA 12VDC Off-(On) Washable

Buy Now

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TSAMW-3.3-260-U TSAMW-3.3-260-U TSAMW-3.3-260-U
Product Name Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Features Illuminated Switch
Min. Actuating Force 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
N program - NDL - Illuminated pushbutton - NDLWS/413D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Maxi Four Leg Key Pad Dome - 5173TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
3 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details