E-Switch, Inc. Tactile Switches TL52AF260Q

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG4672TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4672TR-ND
Tactile Switches EG4672TR-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - EG4672CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4672CT-ND
Tactile Switches EG4672CT-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 1400-TL52AF260Q - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
1400-TL52AF260Q
Tactile Switches 1400-TL52AF260Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67

TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL52AF260Q
Tactile Switches TL52AF260Q
Tactile Switches SPST-No Off On F260 Tact Switch

Tactile Switches SPST-No Off On F260 Tact Switch

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL52AF260Q
Switches - Tactile Switches TL52AF260Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch - 09R9916 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch
09R9916
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch 09R9916
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL52 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL52 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG4672TR-ND EG4672CT-ND 1400-TL52AF260Q TL52AF260Q TL52AF260Q 09R9916
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 8.00mm x 8.00mm 8.00mm x 8.00mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-5-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2-2213819-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Light Touch Miniature Pushbutton - EB2065-CC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details