TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH, TACTILE, SPST, 50mA, 24VDC, SMD, FULL REEL; Product Range:TL6200 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes
SWITCH, TACTILE, SPST, 50mA, 24VDC, SMD; Product Range:TL6200 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches 50mA 24VDC 9.5mm Black Gullwing
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL6200CBF300QG | EG5059CT-ND | EG5059DKR-ND | 86W0252 | TL6200CBF300QG | TL6200CBF300QG |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switch, Tactile, Spst, 50Ma, 24Vdc, Smd, Full Reel; Product Range E-Switch | Switches - Tactile Switches | Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Features | DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof | DustProof | DustProof; Available in Tape and Reel Packaging | RoHS | RoHS | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |