E-Switch, Inc. Tactile Switches TSAMW-3.3-260-U-TR

Description
TACT
Request a Quote
Description
TACT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TSAMW-3.3-260-U-TR
TACT

TACT

Supplier's Site
Tactile Switches - TSAMW-3.3-260-U-TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
TSAMW-3.3-260-U-TR
Tactile Switches TSAMW-3.3-260-U-TR
Tactile Switches 50mA 12VDC Off-(On) Washable

Tactile Switches 50mA 12VDC Off-(On) Washable

Buy Now
Shenzhen, China
Switches - Tactile Switches
TSAMW-3.3-260-U-TR
Switches - Tactile Switches TSAMW-3.3-260-U-TR
SWITCH TACT 50MA 12V

SWITCH TACT 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TSAMW-3.3-260-U-TR TSAMW-3.3-260-U-TR TSAMW-3.3-260-U-TR
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Features Illuminated Switch
Min. Actuating Force 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Switch, Switching Voltage up to 250 VAC - MSM LA - SCHURTER Inc
Specs
Features Has CE Certification; Illuminated Switch; RoHS
Max. Actuating Force 2.2 lbs (1.02 kg)
Max Current Rating 12 to 16 amps
View Details
Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3FS Tactile Switch (SMT) - B3FS-1095P - Aratas America LLC
Specs
Switch Dimensions 4.9 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
3 suppliers
Maxi Four Leg Key Pad Dome - 5173TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
3 suppliers