E-Switch, Inc. Tactile Switches TL6200GBF300QG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL6200GBF300QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6200GBF300QGTR-ND
Tactile Switches 141-TL6200GBF300QGTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL6200GBF300QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL6200GBF300QG
Tactile Switches TL6200GBF300QG
Tactile Switches 50mA 24VDC 15.0mm Black Gullwing

Tactile Switches 50mA 24VDC 15.0mm Black Gullwing

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL6200GBF300QG
Switches - Tactile Switches TL6200GBF300QG
SWITCH TACT SPST-NO 50MA 24V

SWITCH TACT SPST-NO 50MA 24V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL6200GBF300QGTR-ND 1400-TL6200GBF300QG TL6200GBF300QG TL6200GBF300QG
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 10.10mm x 10.10mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2213818-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3S Sealed Tactile Switch (SMT) - B3S-1102 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Surfece mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
5 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 1241.1620 - VAST STOCK CO., LIMITED
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
View Details
3 suppliers