Tactile Switch SPST-NO Top Actuated Through Hole
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red, IP67
Tactile Switches 50mA 12VDC RED LED 200gf ThruHole
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG5175-ND | 1400-TL6215VF200RET | TL6215VF200RET | TL6215VF200RET |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Round Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Switch Dimensions | 7.70mm x 6.37mm |