Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Win Source Part Number: 1376462-TL4115AF160Q
Category: Switches - Tactile Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL4115
Package: Tape & Reel
Product Status: Active
Base Product Number: TL4115
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: On-Mom
Actuator Type: Standard
Termination Style: SMD (SMT) Tab
Mechanical Life: 600,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 2.60mm
Actuator Orientation: Top Actuated
Outline: 4.50mm x 2.20mm
Illumination: Non-Illuminated
Operating Force: 160gf
Switch Travel: 0.15mm
SWITCH TACT SPST-NO 50MA 12V
Round Button 50mA Brick nogging SPST 60万次 160gf 12V - Tactile Switches ROHS
TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:TL4115 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
TACTILE SWITCH, 0.05A, 12VDC, SMD; Product Range:TL4115 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL4115AF160Q | 141-TL4115AF160QDKR-ND | 141-TL4115AF160QCT-ND | 1376462-TL4115AF160Q | TL4115AF160Q | TL4115AF160Q | 49AJ8720 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switches - Tactile Switches | Key/Switch >> Tactile Switches | Tactile Switch, 0.05A, 12Vdc, Smd; Product Range E-Switch |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Switch Dimensions | 4.50mm x 2.20mm | 4.50mm x 2.20mm |