The 753239259 is a manual ball valve with butt fusion connections, constructed from PP-H with PE100 spigots, designed for use in piping systems up to 10 bar pressure. It features a protective PVC-U housing and EPDM sealing compatible with the inner pipe, with a weight of 9.800 kg and external dimensions including H=244 mm, H1=210 mm, and H2=123 mm. The valve supports manual override with ratchet setting and is compatible with optional pneumatic or electric actuators.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 753239259 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |