Check valve type 561 PVC-U, designed for vertical installation with solvent cement sockets and NPT threaded ends, features a flow-optimized return cone and PP-GF union nuts. It has a DN40 bore size, a Z-length of 84 mm, an overall length of 154 mm, and weighs 0.510 kg. The valve supports up to 16 bar pressure and has a kv-value of 850 l/min at Δp=1 bar. It is rated for sealing at a minimum water column of 2 m and operates vibration-free at high flow velocities. The Z-length, end connectors, and union nuts are not compatible with type 360.
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 700247663 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |