The CONTAIN-IT Plus Ball valve type 546 Pro PVDF/PE100 with part number 735239230 is a manually operated butt fusion connection valve with a 50 mm inner pipe diameter and a 90 mm outer pipe diameter, rated for 16 bar pressure. It includes a protective PVC-U housing, FKM seals, and is designed for use with SYGEF Select PVDF-E inner pipes, weighing 11.800 kg. The valve supports manual override with ratchet setting and is compatible with separate pneumatic or electric actuators. Dimensions include ZA1 at 340 mm, ZA2 at 425 mm, Zi1 at 360 mm, Zi2 at 445 mm, H at 244 mm, H1 at 210 mm, and H2 at 123 mm.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 735239230 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |