Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 735239231E

Description
Connections for butt fusion
Request a Quote
Description
Connections for butt fusion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CONTAIN-IT Plus Ball valve type 546 Pro PVDF/PE100 is a manual operated ball valve with optional pneumatic or electric actuator, designed for butt fusion connections. This model has a 63 mm inner pipe diameter and a 110 mm outer pipe diameter, with a pressure rating of 16 bar. The valve is constructed with a PVDF-E inner pipe and a protective PVC-U housing rated at PN6. It weighs 13.200 kg and has mounting dimensions of 350 mm (ZA 1), 480 mm (ZA 2), 370 mm (Zi 1), and 500 mm (Zi 2), with overall heights H=244 mm, H1=210 mm, and H2=123 mm. The valve includes manual override with ratchet setting and is intended for easy installation and removal.

Datasheet Summary
Powered by GS/AI

The CONTAIN-IT Plus Ball valve type 546 Pro PVDF/PE100 is a manual operated ball valve with optional pneumatic or electric actuator, designed for butt fusion connections. This model has a 63 mm inner pipe diameter and a 110 mm outer pipe diameter, with a pressure rating of 16 bar. The valve is constructed with a PVDF-E inner pipe and a protective PVC-U housing rated at PN6. It weighs 13.200 kg and has mounting dimensions of 350 mm (ZA 1), 480 mm (ZA 2), 370 mm (Zi 1), and 500 mm (Zi 2), with overall heights H=244 mm, H1=210 mm, and H2=123 mm. The valve includes manual override with ratchet setting and is intended for easy installation and removal.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 735239231E - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
735239231E
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 735239231E
Connections for butt fusion

Connections for butt fusion

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 735239231E
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369063 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details
2 suppliers
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317868 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369051 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 10.98 inch (279.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546910 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 7.87 inch (199.90 mm)
View Details