The 753239276 is a manual-operated ball valve with PP-H ball and PE spigots for butt fusion, rated for 10 bar pressure and compatible with SDR 11 pipes. It includes a protective PVC-U housing and a manual override with ratchet setting. The valve weighs 4.500 kg and has dimensions of 255 mm (ZA1), 330 mm (ZA2), 275 mm (Zi1), 350 mm (Zi2), 222 mm (H), 182 mm (H1), and 85 mm (H2). Pneumatic or electric actuators are available separately.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 753239276 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |