The 735239128 is a manual ball valve with socket fusion connections, designed for use with SYGEF Select PVDF-E inner pipes. It has a 32 mm inner diameter and 63 mm outer pipe diameter, rated for 16 bar pressure with an SDR of 6. The valve includes a PVC-U protective housing and sealing matching the inner pipe, and supports manual override with ratchet setting. Pneumatic or electric actuators are available separately. Its weight is 7.300 kg, with dimensions H=234 mm, H1=194 mm, and H2=105 mm.
Connections for socket fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 735239128 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |