Check valve type 562 PVC-U with NPT threaded ends and PP-GF union nuts, designed for horizontal or vertical installation with 100% leak-tight sealing independent of orientation. Features a stainless steel spring (1.4310), flow-optimized return cone, and compact installation length matching ball valve type 546. For size DN80 (3 inch), the valve has a Z-length of 254 mm, L of 200 mm, L2 of 141 mm, and z of 151 mm, with a kv-value of 3600 l/min at 16 bar and a weight of 5.08 kg with EPDM seals or 5.10 kg with FKM seals.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 700247707 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |