The 753239229 is a manually operated ball valve in the CONTAIN-IT Plus 546 Pro series, designed for butt fusion connections with PE100 pipes. It features a PVC-U body, EPDM sealing compliant with inner pipe SDR 11, and a PN6 pressure rating. The valve includes a manual override with ratchet setting and measures 340 mm in ZA1, 425 mm in ZA2, 360 mm in Zi1, 445 mm in Zi2, 244 mm in H, 210 mm in H1, and 123 mm in H2. It weighs 9.800 kg. Pneumatic or electric actuators are available separately.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 753239229 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |