The 735239129E is a manual operated ball valve with socket fusion connections, designed for use with SYGEF Select PVDF-E inner pipe. It has a 40 mm inner pipe diameter and 75 mm outer pipe diameter, rated for 16 bar pressure, with a PTFE sealing and PVC-U protective housing. The valve weighs 9.800 kg and has mounting dimensions of 325 mm in ZA1, 410 mm in ZA2, and 244 mm in H. A manual override with ratchet setting is included, and pneumatic or electric actuators are available separately.
Connections for socket fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 735239129E |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |