Check valve type 561 PVC-U for vertical installation, with solvent cement sockets, NPT threaded ends, and PP-GF union nuts, designed for water systems with a minimum sealing pressure of 2 m water column. The valve has a flow-optimized return cone, is vibration-free at high flow rates, and has an installation length matching ball valve type 546. This variant is rated for DN25 with NPT 1" thread, has a kv-value of 460 l/min at 1 bar pressure drop, and weighs 0.300 kg with FKM sealing material. The Z-length is 76 mm, with overall length 133 mm and connection spacing 71 mm.
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 700247671 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |