The 753239261 is a manual-operated ball valve with PP-H body and PE100 spigots for butt fusion, designed for use at up to 10 bar pressure and 6 bar outer pipe rating. It has a 63 mm inner diameter and 110 mm outer pipe diameter, with dimensions of 350 mm length, 480 mm total length, 370 mm distance between spigots, 500 mm maximum length, and 244 mm height. The valve includes a protective PVC-U housing, EPDM seals, and supports manual override with ratchet setting. Weight is 13.200 kg. Pneumatic or electric actuators are available separately.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 753239261 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |