Check valve type 561 PVC-C with solvent cement sockets compliant with ASTM, NPT threaded ends, and PP-GF union nuts, designed for vertical installation with a flow-optimized return cone and vibration-free operation at high flow velocities. It has a minimum sealing capability of 2 m water column and an installation length matching ball valve type 546. The part number 700247689 corresponds to the DN20 size, with a 1/2 inch NPT thread, 16 bar pressure rating, and a kv-value of 180 l/min, weighing 0.130 kg. The Z-length is 61 mm and overall length is 105 mm.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 700247689 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |